Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 075192-24LC32A/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC32A/P CAD Model

Description

Microchip Technology 24LC32A/P EEPROM

The Microchip Technology 24LC32A/P is a 32Kb (4K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device offers an optimal solution for advanced, complex data storage requirements. It is designed for flexible, non-volatile storage of data in industrial, automotive, and consumer applications where reliable and dependable data storage is crucial.

Key Features

  • Memory Size: 32 Kbit (4 Kbyte)
  • Interface: I2C (2-wire serial interface)
  • Speed: Supports standard and fast I2C protocol (up to 400 kHz and 1 MHz)
  • Voltage Range: Wide range of operation from 2.5V to 5.5V
  • Write Protect: Hardware write-protect pin
  • Page Write: Allows up to 32 bytes of page write
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Endurance: High reliability with 1 million write cycles and 100-year data retention
  • Packaging: Available in PDIP, SOIC, and TSSOP packages

Applications

The 24LC32A/P EEPROM from Microchip Technology is versatile and can be used in various applications such as:

  • Advanced automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart cards and identification systems
  • Medical devices
  • Data storage devices

Why Choose the 24LC32A/P?

When it comes to reliable data storage and retrieval, the Microchip 24LC32A/P stands out with its robust endurance and extended temperature range. Its compatibility with the I2C bus interface ensures easy integration into most microcontroller architectures. Whether you’re developing a sophisticated automotive navigation system or a simple data logging device, the 24LC32A/P provides a dependable and straightforward solution for your non-volatile memory needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-MSOP
Lowest to $1.3457
ECAD model for 24FC64-I/MS
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 34LC02-I/ST
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5295
ECAD model for 24AA02HT-I/OT
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LCS52/SN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention