EN
  • EN
  • DE
  • IT

24LC168/SN

Part No 24LC168/SN
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 751043-24LC168/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC168/SN CAD Model

Description

Microchip Technology's 24LC168/SN EEPROM

The 24LC168/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for optimal data storage solutions. This integrated circuit features a 16-Kbit memory capacity and utilizes the standard I²C serial interface for communication, making it a versatile and easy-to-use component for a wide range of applications.

Key Features

  • Memory Size: The device boasts a 16-Kbit (2 Kbyte) storage capacity, which is organized as 8 blocks of 256 x 8-bit memory. This size is ideal for storing configuration data, calibration data, or small application logs.
  • Interface: It supports the I²C serial interface, which allows for simple integration into most microcontroller-based systems, and provides a bidirectional data transfer protocol.
  • Write Protection: The 24LC168/SN includes hardware write protection features, such as a write-protect pin that prevents accidental data overwrites and ensures data integrity.
  • Low-power Consumption: Designed to be energy-efficient, this EEPROM operates with a very low standby current, making it an excellent choice for battery-powered applications.
  • Wide Voltage Range: The device operates across a broad voltage range, typically from 2.5V to 5.5V, which allows for flexibility in different system designs and power conditions.
  • High Reliability: Microchip's EEPROM technology provides high endurance and data retention, ensuring that the data is preserved even through extensive read and write cycles and over long periods without power.

Applications

The 24LC168/SN is ideal for use in various applications where reliable and non-volatile memory storage is required. It is commonly found in:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

With its compact 8-pin SOIC (SN) package, the 24LC168/SN is designed for surface-mount technology, ensuring a minimal footprint on printed circuit boards. This makes it a practical EEPROM choice for space-constrained applications. Microchip Technology's commitment to quality and long-term availability makes the 24LC168/SN a reliable component for designers and manufacturers looking to incorporate stable and durable memory solutions in their products.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess