Product Overview: 24LC128T-I/STA37RVA
The 24LC128T-I/STA37RVA is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from Microchip Technology, designed for advanced data storage solutions. This integrated circuit offers a substantial 128 kilobits of memory, providing ample space for non-volatile storage applications where data must be preserved even when power is lost.
Key Features
- Memory Size: 128 Kbits (16,384 x 8-bit organization) for robust data storage capabilities.
- Interface: I²C (Two-Wire) Serial Interface, which facilitates easy integration into most microcontroller-based systems, offering a simple communication protocol for data transfer.
- Speed: Supports Standard, Fast, and Fast-Plus I²C protocol modes, providing versatile speed options to cater to various system requirements.
- Operating Voltage Range: 2.5V to 5.5V, allowing for flexibility in different power supply environments and compatibility with both 3.3V and 5V systems.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
- Write Protect: Hardware write protection for the entire memory array, safeguarding your data against inadvertent changes.
- Endurance: High reliability with a write endurance of 1 million write cycles per byte and a data retention period of over 200 years.
- Packaging: Available in a surface-mount, 8-lead TSSOP package, making it suitable for compact PCB designs.
Applications
The versatile nature of the 24LC128T-I/STA37RVA makes it an ideal choice for a wide array of applications, including but not limited to:
- Industrial and automotive control systems
- Medical devices
- Smart cards
- Portable consumer electronics
- Networking equipment
- Data logging systems
Conclusion
With its robust feature set and reliable performance, the 24LC128T-I/STA37RVA from Microchip Technology is a top-tier choice for designers looking for a dependable and flexible non-volatile memory solution. Its compatibility with a broad range of microcontrollers, coupled with its industrial temperature range and large memory capacity, makes it an excellent choice for sophisticated electronic systems requiring long-term data storage.