EN
  • EN
  • DE

IWAS3827ECEB100J50

Part No IWAS3827ECEB100J50
Manufacturer Vishay
Catalog Wireless Charging Coils
Description RX 1 COIL 1 LAYER 10.7UH / Wireless Charging Receiving Coil
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Function Receiver
Type 1 Coil, 1 Layer
Inductance 10.7μH
Tolerance ±5%
DC Resistance (DCR) 183 mOhm
Q @ Freq 30 @ 200kHz
Dimension 1.50" L x 1.05" W x 0.04" H (38.1mm x 26.7mm x 1.0mm)
Win Source Part Number 777596-IWAS3827ECEB100J50
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name IWAS-3827EC-50
Introduction Date July 11, 2012
Country of Origin Mexico
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IWAS3827ECEB100J50 CAD Model

Description

The Vishay Dale IWAS-3827EC-50 is a 1 coil, 1 layer inductor.

  • Inductance: 10.7μH
  • Tolerance: ±5%
  • Applications: Receiver
  • Dimensions: 1.50" L x 1.05" W x 0.04" H (38.1mm x 26.7mm x 1.0mm)
  • DC Resistance: 183 mOhm
  • Q @ Freq: 30 @ 200kHz
  • Category: Inductors, Coils, Chokes
  • Manufacturer: Vishay Dale
  • Introduction Date: July 11, 2012
  • Made in: Mexico
  • Status: Obsolete/End of Life

You May Also Be Interested in

TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us
Vishay
IWAS-3827AB-F1 10 5% EB E2
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 12.8UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 15.8UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 19UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
TDK Corporation
TX 1 COIL 1 LYR 4.95UH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6419 $58.2704
39+ $2.9882 $116.5398
60+ $2.8949 $173.6940
83+ $2.8015 $232.5245
107+ $2.7082 $289.7774
143+ $2.4280 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess