The Microchip 24LC128T-I/STA37 is a 128Kb (16K x 8) serial Electrically Erasable PROM (EEPROM) with a voltage range of 2.5V to 5.5V. This device offers an optimal solution for advanced, complex data storage requirements. Designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors, the 24LC128T-I/STA37 features a flexible I²C interface, making it a perfect fit for applications that require high-speed and low-power serial data storage.
Key Features:
- Memory Size: 128Kb (16,384 x 8-bit)
- Interface Type: I²C (2-wire serial interface)
- Speed: Supports standard, fast, and high-speed modes
- Voltage Range: 2.5V to 5.5V operating voltage, making it suitable for various logic levels and power supplies.
- Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C
- Write Protect: Hardware write-protect pin to prevent inadvertent write operations or data corruption
- Page Write Buffer: Allows up to 64 bytes of data to be written in a single write cycle, enhancing write operation efficiency
- Endurance: High reliability with a write endurance of 1 million write cycles/data byte and a data retention period of over 200 years
Applications:
The versatility of the 24LC128T-I/STA37 makes it an excellent choice for a wide array of applications, including:
- Industrial and automotive electronics
- Medical devices
- Smart cards and identification systems
- Networking and telecommunications equipment
- Consumer electronics
Package and Quality:
The 24LC128T-I/STA37 comes in a TSSOP package, known for its compact footprint and reliability in automated assembly processes. Microchip Technology ensures the highest quality and longevity of their products, providing robust data storage solutions for mission-critical and everyday applications alike.