Microchip Technology 24LC04BT-I/ST EEPROM
The 24LC04BT-I/ST is a 4Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for efficient data storage in a wide range of applications. This particular model is part of the 24XX04 series and comes in a TSSOP package, which is suitable for surface-mount technology (SMT).
Key Features:
- Memory Size: 4 Kbit (512 x 8-bit organization), providing ample space for configuration parameters, serial numbers, calibration data, and more.
- Interface: Two-wire serial I²C (Inter-Integrated Circuit) interface, which supports a 100kHz (Standard-mode) and 400kHz (Fast-mode) data transfer rate.
- Operating Voltage: Versatile power supply range from 2.5V to 5.5V, making it compatible with various logic levels and suitable for both battery-powered and traditional powered applications.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Write Protect: Hardware write protection for the entire memory array, safeguarding your data against accidental changes.
- Low Power Consumption: Designed for low-power applications, featuring a standby current of only 1 µA (max) and an active current of 3 mA (max).
- Package: Available in a 8-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
- Reliability: High reliability with over 1 million write cycles and a data retention period of over 200 years.
Applications:
The 24LC04BT-I/ST is suitable for a diverse range of applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart cards
- And many other applications requiring a reliable non-volatile memory solution.
With its robust design and versatility, the 24LC04BT-I/ST EEPROM from Microchip Technology is an excellent choice for designers and engineers looking to integrate a dependable memory component into their electronic designs.