EN
  • EN
  • DE

24LC025-I/P

Part No 24LC025-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC025
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC025-I/P-NDR,24LC025I/P
Standard Package 60
Win Source Part Number 1323481-24LC025-I/P
Ultra Librarian 3D Model Ultra Librarian 24LC025-I/P CAD Model

Description

24LC025-I/P EEPROM by Microchip Technology

The 24LC025-I/P is a 2 Kbit Electrically Erasable PROM (EEPROM) device from the renowned manufacturer, Microchip Technology. This memory chip provides robust storage solutions for applications that require low-power and low-voltage operations. It is part of the serial I²C™ compatible EEPROM family, making it a versatile component for a variety of data storage scenarios.

Designed with a focus on reliability and efficiency, the 24LC025-I/P operates across a voltage range of 2.5V to 5.5V. This wide range ensures compatibility with both traditional 5V systems as well as newer, more power-conscious 3.3V designs. The device features a standard I²C serial interface, which allows for easy integration into most microcontroller-based systems.

The 24LC025-I/P comes in a PDIP (Plastic Dual In-line Package) form factor, referenced by the suffix 'I/P' in its name. This packaging makes it suitable for through-hole mounting, which is ideal for prototyping, educational environments, or any application where manual assembly or adjustments might be necessary.

With a memory size of 256 x 8 bits, the 24LC025-I/P can meet the needs of simple data logging tasks, configuration settings storage, device identification, and more. The chip's endurance and data retention capabilities are noteworthy, with the ability to withstand one million erase/write cycles and a data retention period of over 200 years, ensuring the safety and longevity of your critical data.

Additional features of the 24LC025-I/P include a built-in write protection mechanism to prevent inadvertent data overwrites. This is accomplished through the use of a dedicated write-protect pin (WP), which when held high, will lock the data, preventing any changes to the memory content.

Overall, the Microchip 24LC025-I/P EEPROM offers a practical and reliable solution for designers and engineers looking to implement non-volatile memory storage in their systems. Its ease of use, coupled with Microchip's reputation for quality, make it an excellent choice for a wide array of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess