EN
  • EN
  • DE

M86292G12

Part No M86292G12
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 625FCBGA / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number M86292
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 785147-M86292G12
Ultra Librarian 3D Model Ultra Librarian M86292G12 CAD Model

Description

The M86292G12 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-performance and reliable components. This product is designed to cater to the demanding needs of modern electronic systems, offering a perfect blend of power efficiency, robustness, and advanced features.

Key Features

  • High Integration: The M86292G12 integrates multiple functions into a single chip, reducing the overall system complexity and the number of components required in the circuit design.
  • Energy Efficiency: With a focus on power conservation, this product is engineered to operate with minimal power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Advanced Technology: Built on NXP's latest semiconductor process technology, the M86292G12 offers superior performance and reliability, ensuring that it can handle the most challenging applications.
  • High-Speed Performance: The device is capable of high-speed operation, which is essential for applications requiring quick data processing and real-time performance.

Applications

The versatile nature of the M86292G12 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality is evident in the M86292G12, with stringent quality control measures in place throughout the manufacturing process. The product is subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Support and Resources

Customers can access comprehensive support and resources for the M86292G12, including detailed datasheets, technical guides, and customer support from NXP's dedicated team of experts. This ensures a smooth integration of the product into your designs and a reliable solution for your electronic systems.

Conclusion

The M86292G12 from NXP Semiconductors represents a state-of-the-art solution for electronic system designers looking for a high-performance, energy-efficient, and reliable semiconductor product. Its wide range of applications and robust support make it an excellent choice for your next project.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Others
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess