Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003371-24LC024T/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC024T/ST CAD Model

Description

The 24LC024T/ST is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for advanced data storage in a variety of modern electronic applications. This EEPROM offers a stable and reliable solution for storing calibration data, device configuration, and user preferences across power cycles.

Key Features and Benefits

  • Memory Size: The device boasts a 2 Kbit (256 x 8) memory size, offering sufficient space for a range of applications without consuming excessive power or space on the circuit board.
  • I²C Interface: It features a serial I²C (Inter-Integrated Circuit) interface, facilitating easy integration into existing designs with minimal additional components and a straightforward communication protocol.
  • Low Power Consumption: Designed with energy efficiency in mind, the 24LC024T/ST is suitable for battery-powered and portable devices, helping to extend operational life and reduce maintenance.
  • Wide Voltage Range: The device operates across a broad voltage range of 1.7V to 5.5V, making it versatile for use in systems with varying power supplies.
  • Write Protect: A hardware write-protect feature ensures that critical data remains safe from accidental overwrites or erasures, enhancing the reliability of the stored information.
  • Extended Temperature Range: This EEPROM can operate over an extended temperature range of -40°C to +85°C, ensuring performance and stability in harsh environmental conditions.
  • Industry Standard Packaging: The 24LC024T/ST is available in a 5-lead SOT-23 package, a popular choice for space-constrained applications.

Applications

The versatility of the 24LC024T/ST makes it an ideal choice for a wide range of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Telecommunications infrastructure

With its robust feature set, the 24LC024T/ST from Microchip Technology is a reliable and efficient solution for designers looking to enhance their systems with secure and dependable non-volatile memory storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS47B1
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention