Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123203-24LC01B-I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC01B-I CAD Model

Description

Microchip Technology's 24LC01B-I EEPROM

The 24LC01B-I is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular EEPROM offers a compact and efficient storage solution for a variety of applications, ranging from industrial and automotive systems to consumer electronics and IoT devices.

With a storage capacity of 1 Kbit, the 24LC01B-I provides ample space for device configurations, calibration data, or small application code storage. It utilizes the standard I²C serial interface for communication, which allows for easy integration into most designs and supports a data transfer rate of up to 400 kHz. This makes it an excellent choice for applications requiring fast data access without compromising on reliability.

The 24LC01B-I operates across a wide voltage range of 2.5V to 5.5V, providing flexibility in terms of power supply requirements. This feature ensures compatibility with both 3.3V and 5V systems, making this EEPROM a versatile choice for various electronic circuits and product designs.

Moreover, this device boasts a robust design that ensures data retention of over 200 years and a write endurance of 1 million write cycles, highlighting its reliability and longevity in the field. The 24LC01B-I comes in several package options, including the compact 8-pin PDIP, SOIC, and TSSOP, which are suitable for space-constrained applications.

With its low-power consumption and support for a wide temperature range of -40°C to +85°C, the 24LC01B-I is well-suited for harsh environments and battery-operated devices. Its built-in error correction and fail-safe mechanisms further ensure data integrity, even under adverse conditions.

In summary, the 24LC01B-I from Microchip Technology is a reliable, high-performance EEPROM chip that offers a seamless blend of capacity, speed, and durability. Whether you're developing consumer gadgets, automotive systems, or industrial machinery, this EEPROM can provide the non-volatile memory solution your product needs to function efficiently and dependably.

You May Also Be Interested in

Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention