EN
  • EN
  • DE

24L32AI

Part No 24L32AI
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151995-24L32AI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24L32AI CAD Model

Description

The 24L32AI from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for applications requiring efficient data storage and retrieval. This particular EEPROM provides a 32-kilobit capacity, allowing for ample space to store configuration settings, calibration data, and small application logs. It is an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 32 Kbit (4 Kbyte) of storage, which is organized as 4,096 x 8-bit structure, providing sufficient space for various data storage needs.
  • Interface: I2C (Two-Wire) serial interface, which is widely used and ensures compatibility with most microcontrollers and easy integration into existing systems.
  • Speed: Fast data transfer rates with a maximum clock frequency of 400 kHz, enabling quick and efficient read/write operations.
  • Voltage Range: Operates across a wide voltage range of 2.5V to 5.5V, making it versatile for different power supply conditions.
  • Write Cycle Time: 5 ms typical write cycle time, which allows for rapid updates to stored data.
  • Endurance: High endurance with 1 million write cycles and a data retention period of over 200 years, ensuring data integrity over an extended period.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments and demanding applications.
  • Packaging: Available in multiple package options, including the standard 8-lead PDIP, SOIC, and TSSOP packages, providing flexibility in design and assembly.

Applications

The 24L32AI EEPROM's reliability and ease of use make it an excellent choice for various applications. It is commonly used in:

  • Industrial and automation systems for configuration and calibration data storage
  • Automotive electronics for storing non-volatile data
  • Consumer electronics such as smart appliances, wearables, and handheld devices
  • Medical devices where accurate data logging is critical
  • Telecommunication systems for address book and preference storage

With its combination of features and reliability, the Microchip Technology 24L32AI EEPROM stands out as a top-tier memory solution for designers and engineers looking to enhance their systems with dependable non-volatile memory.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess