EN
  • EN
  • DE

24FC04T-E/ST

Part No 24FC04T-E/ST
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 4Kb I2C EEPROM, 1MHz 1.7-5.5V, 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455627-24FC04T-E/ST
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 8 x 2
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 450ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 24FC04T-E/ST CAD Model

Description

The 24FC04T-E/ST from Microchip is an EEPROM component that boasts a storage capacity of 4Kb. It operates on an I2C serial interface, capable of speeds up to 1MHz, which allows for easy integration with a wide range of microcontrollers and processors. This component operates over a broad voltage range of 1.7 to 5.5V, making it extremely versatile for different electronic designs and applications. Packaged in an 8-TSSOP, it combines compactness with the reliability of surface-mount technology. The 'E' designation in its name indicates its suitability for extended temperature ranges, affirming its capability to perform in diverse operating environments, from industrial temperature settings to outdoor applications. With its EEPROM technology, the 24FC04T-E/ST provides the advantage of electrical erasability and programmability, supporting data retention through numerous write cycles. This functionality is invaluable for applications requiring frequent updates to stored data, such as device configurations, user preferences, or small-scale data logging. Its small size, coupled with a high-speed interface and compatibility with various logic levels, positions this EEPROM as an ideal choice for portable devices, embedded systems, and applications where space and power are at a premium.

You May Also Be Interested in

Dell
DELL 370-ADNH
Need more? Email Us
Dell
DELL MTA18ASF2G72PDZ-2G3A
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393A2K40CB2-CTD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess