EN
  • EN
  • DE

24CS512T-I/SN

Part No 24CS512T-I/SN
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 512K 3.4MHz I2C SERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455625-24CS512T-I/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 3.4MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 24CS512T-I/SN CAD Model

Description

The 24CS512T-I/SN is an EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by Microchip, designed for high-speed I2C serial communication. It offers a substantial storage capacity of 512K, making it an excellent choice for applications that require a significant amount of non-volatile memory. With an operational frequency of 3.4MHz, this device supports fast data transfer rates, which is essential for performance-critical applications. The I2C interface facilitates simplified connection to a microcontroller or processor, allowing for easy integration into complex systems. The 'T' in the part number indicates an industrial temperature range, enabling reliable operation under varying environmental conditions. The package format for this component is SOIC (Small Outline Integrated Circuit), making it suitable for surface-mount technology (SMT) on printed circuit boards. This EEPROM is commonly used in data logging, configuration settings storage, and device identification applications, among others. The prefix '24' in Microchip's naming convention indicates the memory size and series, with this particular model offering advanced features such as low power consumption and high endurance, making it a dependable choice for both commercial and industrial applications.

You May Also Be Interested in

CISCO
Cisco MEM-XCEF720-1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
CISCO MEM8XX-256U768D - DRAM Upgrade 256 MB to 768 MB
Need more? Email Us
CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us
CISCO
Memory riser with 12 DIMM slots
Need more? Email Us
CISCO
Cisco UCS-ML-128G4RT-H. Component for: PC/Server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO MEM-CF-256MB-RGD - Compact Flash for Cisco CGR2010
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank
Need more? Email Us
CISCO
CISCO MEM-29-512U25GB-X - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0897 $50.1528
59+ $1.7146 $101.1614
91+ $1.6610 $151.1510
125+ $1.6074 $200.9250
161+ $1.5539 $250.1779
216+ $1.3931 $300.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess