EN
  • EN
  • DE

CISCO UCS-ML-1X324RY-A - 32GB DDR3-1600-MHz LR DIMM/PC3-12800/quad rank/x4/1.35v

Part No CISCO UCS-ML-1X324RY-A - 32GB DDR3-1600-MHz LR DIMM/PC3-12800/quad rank/x4/1.35v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386582-CISCO UCS-ML-1X324RY-A - 32GB DDR3-1600-MHz LR DIMM/PC3-12800/quad rank/x4/1.35v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-ML-1X324RY-A - 32GB DDR3-1600-MHz LR DIMM/PC3-12800/quad rank/x4/1.35v CAD Model

Description

The CISCO UCS-ML-1X324RY-A memory module is a high-capacity, low-voltage, quad-rank 32GB DDR3-1600-MHz Load-Reduced DIMM (LRDIMM) designed for Cisco Unified Computing System (UCS) servers. This module operates at a reduced voltage of 1.35V, which contributes to significant energy savings in data center environments without sacrificing performance. The DDR3 technology and 1600 MHz speed ensure reliable and fast memory performance that is suitable for a variety of applications, including virtualization, big data analytics, and cloud services. The incorporation of LRDIMM technology allows for increased memory density and bandwidth, making it possible for servers to run larger workloads more efficiently. This upgrade is critical for businesses looking to optimize their server capabilities and maintain competitive edge by improving system responsiveness, application load times, and overall server throughput. The CISCO UCS-ML-1X324RY-A is engineered for seamless compatibility with specific Cisco UCS servers, providing an easy-to-install solution for enhancing server performance and scalability.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess