Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 1.5ms
Access Time 3.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24C02C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24C02C-E/P-NDR
Standard Package 60
Win Source Part Number 1323445-24C02C-E/P
Ultra Librarian 3D Model Ultra Librarian 24C02C-E/P CAD Model

Description

Microchip Technology 24C02C-E/P EEPROM

The 24C02C-E/P is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the reputable manufacturer Microchip Technology. Designed for optimal data storage efficiency, this device provides robust, non-volatile memory storage solutions for a wide range of applications. The 24C02C-E/P EEPROM is a vital component in systems where data integrity and retention are crucial, making it a preferred choice for designers and engineers across various industries.

This EEPROM operates in the standard single-supply voltage range of 4.5V to 5.5V and features a serial I²C bus interface, facilitating easy integration into most microcontroller-based systems. With its 8-pin PDIP (Plastic Dual In-line Package), the 24C02C-E/P ensures a reliable connection to PCBs and offers a user-friendly platform for both prototyping and mass production environments.

Key features of the 24C02C-E/P EEPROM include:

  • Memory Size: 2 Kbit (256 x 8)
  • Write Protection: Software write protection for the entire memory array.
  • Write Cycle Time: Fast write cycle times of 5 ms max, with page write buffer for up to 16 bytes.
  • Endurance: High reliability with a write endurance of 1 million cycles and data retention of over 200 years.
  • Operating Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Serial Interface: I²C (2-wire) serial interface for simple and efficient communication.
  • Device Addressing: Three address pins allowing up to eight devices on the same bus.

Whether it's for consumer electronics, automotive applications, industrial control systems, or telecommunications, the 24C02C-E/P EEPROM provides the reliability and flexibility needed for storing configuration settings, calibration data, or small amounts of information that must be preserved during power loss. Its industry-standard packaging and proven durability make it a smart choice for your data storage needs.

Microchip Technology's commitment to quality ensures that the 24C02C-E/P EEPROM not only meets the stringent requirements of modern electronic systems but also provides a cost-effective solution for designers looking to optimize their data management capabilities.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for 7024S25GB
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Lowest to $4.5243
ECAD model for AT25DF041B-SSHNHR-T
ISSI, Integrated Silicon Solution Inc
IC DRAM 576MBIT PAR 168FCBGA / DRAM Memory IC 576Mb (16M x 36) Parallel 800 MHz 10 ns 168-FC(LF)BGA (13.5x13.5)
Need more? Email Us
ECAD model for IS49RL36160-125EBL
GSI Technology
IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, Standard Memory IC 4Mb (256K x 18) Parallel 250 MHz 100-TQFP (20x14)
Need more? Email Us
ECAD model for GS84018CGT-250I

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention