EN
  • EN
  • DE

24C00T-I/OTG

Part No 24C00T-I/OTG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 128-bit 16 x 8 5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151852-24C00T-I/OTG
Popularity Low
Supply and Demand Status Balance
Family Name 24C00
Introduction Date December 13, 1996
ECCN EAR99
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian 24C00T-I/OTG CAD Model

Description

The 24C00T-I/OTG is a state-of-the-art serial EEPROM device from the renowned manufacturer, Microchip Technology. Designed for a broad range of applications, this device offers a compact and efficient solution for data storage requirements across various industries.

Key Features

  • Memory Capacity: The device boasts a 128-bit memory capacity, which, although modest, is ideal for applications that require small amounts of data storage with high reliability and low power consumption.
  • Temperature Range: With an industrial temperature rating, the 24C00T-I/OTG operates reliably between -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Communication Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration into most microcontroller-based systems with minimal pin count.
  • Write Protect: The device features a hardware write-protect pin which, when activated, prevents accidental overwrites and preserves the integrity of the stored data.
  • Low-Power Consumption: The EEPROM is designed for energy-efficient operation, which is crucial for battery-powered and energy-sensitive applications.
  • Endurance: It offers a high write endurance, with Microchip Technology guaranteeing at least one million write cycles, ensuring long-term reliability.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a dependable solution for applications that require data to be preserved over extended periods.

Applications

The 24C00T-I/OTG is versatile and can be used in a variety of applications, including but not limited to:

  • Device configuration storage
  • Calibration data retention
  • Small-footprint data logging
  • Industrial and automotive control systems
  • Portable consumer electronics

Conclusion

In summary, the 24C00T-I/OTG from Microchip Technology is an excellent choice for designers looking for a reliable, low-power, and compact non-volatile memory solution. Its robust design and easy integration make it an ideal component for a multitude of applications that require long-term data storage with minimal maintenance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess