EN
  • EN
  • DE

24AA52-I/P

Part No 24AA52-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA52
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA52-I/P-NDR,24AA52I/P
Standard Package 60
Win Source Part Number 1323305-24AA52-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA52-I/P CAD Model

Description

Microchip Technology's 24AA52-I/P EEPROM

The 24AA52-I/P is a 2Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. Designed for optimal performance in a wide array of applications, this EEPROM device is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

This particular model comes in a DIP (Dual In-line Package) form, making it suitable for through-hole mounting, which is ideal for prototyping and applications where manual assembly or adjustments are necessary. The 24AA52-I/P is designed for low-power data storage and boasts a standard single supply voltage ranging from 1.7V to 5.5V, which allows for compatibility with most microcontrollers and digital systems without the need for level shifters.

The device features a 256 x 8 (2 Kbit) memory size, and it utilizes the I²C serial interface for communication, which supports a bus speed of up to 400 kHz. This makes it easy to interface with a wide variety of microcontrollers and processors. The 24AA52-I/P's I²C interface also allows for simple connection to a bus with multiple devices, thanks to its built-in hardware address decoding, which supports up to four different device addresses on the same bus.

One of the key advantages of this EEPROM is its endurance; the 24AA52-I/P can handle up to one million write cycles and has a data retention period of over 200 years, ensuring that data remains secure and uncorrupted over a long period. Additionally, the device supports byte-level and page-level writes, which can be particularly useful for optimizing write operations and reducing overall write time.

The 24AA52-I/P is suitable for a variety of applications, including but not limited to, device configuration storage, calibration data storage, product identification, and any application that requires a small, reliable, and easy-to-use non-volatile memory. With its robust design and compatibility, the 24AA52-I/P from Microchip Technology is an excellent choice for designers and engineers looking to enhance their products with a dependable memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess