EN
  • EN
  • DE

24AA16-I/S

Part No 24AA16-I/S
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0514
Reference case MSOP8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 751040-24AA16-I/S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA16-I/S CAD Model

Description

Microchip Technology's 24AA16-I/S: A Compact and Efficient Serial EEPROM

The 24AA16-I/S is a 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer, Microchip Technology. This high-quality memory device is designed for optimal data storage efficiency and stability, making it a perfect choice for a wide range of applications across various industries.

Featuring a simple I²C serial interface, the 24AA16-I/S allows for easy integration into most microcontroller-based systems. The I²C interface supports a clock frequency of up to 400 kHz, enabling quick and reliable data transfer. This feature is essential for applications that require fast data access and updates without compromising the integrity of the stored information.

One of the key advantages of the 24AA16-I/S is its low-voltage operation. With an operating voltage range of 1.7V to 5.5V, it is incredibly versatile, suitable for both 5V and 3.3V systems. This makes it an excellent choice for battery-operated and portable devices where power efficiency is critical.

The EEPROM provides a substantial amount of storage space with its 16-Kbit (2,048 x 8) memory capacity. This space is organized into 128-byte pages, which facilitates efficient data management and allows for page write operations. The page write buffer feature is particularly useful when large amounts of data need to be written, as it minimizes the write cycle time and enhances the overall performance of the device.

For security and data protection, the 24AA16-I/S includes a write protect feature. This function allows the user to lock the data, preventing accidental changes and ensuring the integrity of the stored information. Additionally, the device boasts a long data retention period and supports over one million write cycles, guaranteeing a reliable storage solution over an extended period.

Offered in various package options, including the small-outline 8-lead SOIC, the 24AA16-I/S is designed to meet the space constraints of modern electronic systems. Its industrial temperature range of -40°C to +85°C ensures that it can operate reliably in harsh environments, making it an ideal choice for industrial, automotive, and other demanding applications.

In summary, the 24AA16-I/S from Microchip Technology is a robust, high-performance EEPROM chip that combines ease of use, efficiency, and reliability, making it an excellent choice for designers and engineers looking for a dependable data storage solution.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess