EN
  • EN
  • DE

24AA08T-I/SNG

Part No 24AA08T-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 8K-bit 4Block x 256 x 8 2.5V/3.3V/5V 8-Pin SOIC N T/R / 8K IC SERIAL EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151841-24AA08T-I/SNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24AA08
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian 24AA08T-I/SNG CAD Model

Description

Product Overview: 24AA08T-I/SNG from Microchip Technology

The 24AA08T-I/SNG is a high-performance, 8-Kb I2C-compatible Serial EEPROM device from the reputable Microchip Technology. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed for advanced data storage solutions that require low power consumption, high reliability, and the convenience of a serial I2C interface.

Key Features

  • Memory Size: The device offers 8 Kbits (1,024 bytes) of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface, which supports a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) data transfer rate.
  • Operating Voltage: The 24AA08T-I/SNG operates across a wide voltage range of 1.7V to 5.5V, making it suitable for a variety of applications from battery-powered devices to industrial systems.
  • Temperature Range: This device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max.), allowing for efficient data management and quick updates.
  • Packaging: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, the 24AA08T-I/SNG is compact and suitable for space-constrained applications.

Applications

The versatility of the 24AA08T-I/SNG makes it ideal for a broad range of applications. It is commonly used in settings such as:

  • Consumer electronics
  • Industrial and medical devices
  • Automotive systems
  • Smart cards and identification systems
  • Networking and telecommunication equipment

With its robust feature set, the 24AA08T-I/SNG from Microchip Technology is a top choice for designers and engineers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess