EN
  • EN
  • DE

24AA00T-I/SNB22

Part No 24AA00T-I/SNB22
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151838-24AA00T-I/SNB22
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA00T-I/SNB22 CAD Model

Description

The 24AA00T-I/SNB22 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for a wide range of applications that require low-power and high-performance non-volatile memory solutions. This tiny, serial EEPROM offers 128 bits of memory and operates in the standard I²C (Inter-Integrated Circuit) communication protocol, making it an ideal component for embedded systems where space and power consumption are at a premium.

Key Features

  • Memory Size: The device provides 128 bits of memory, organized as 16 bytes of 8 bits each, which is suitable for small data storage tasks such as storing configuration settings, calibration data, or device identification information.
  • Interface: It utilizes the I²C serial interface, which is widely used for connecting low-speed peripherals to microcontrollers and processors. The I²C interface ensures easy integration with the vast majority of modern microcontrollers.
  • Operating Voltage: This EEPROM operates within a voltage range of 1.7V to 5.5V, making it versatile for various low-voltage applications and compatible with 5V and 3.3V logic levels.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: It comes in a compact 2-lead SOT-23 package, which is highly beneficial for space-constrained applications.
  • Write Protect: The 24AA00T-I/SNB22 features a write-protect pin that can be used to prevent inadvertent writes, thereby securing the stored data.

Applications

The 24AA00T-I/SNB22 is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Medical devices
  • Industrial and automotive systems
  • Smart cards
  • Networking devices
  • Consumer electronics

With its robust design and flexible features, the 24AA00T-I/SNB22 from Microchip Technology is an excellent choice for designers looking for a reliable and compact non-volatile memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess