EN
  • EN
  • DE

SN65LVDS152DAR

Part No SN65LVDS152DAR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC RECEIVER-DESERIALIZER 32TSSOP  /  200Mbps Deserializer 3 Input 10 Output 32-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Deserializer
Data Rate 200Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 3
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number 65LVDS152
Other Names SN65LVDS152DARG4,SN65LVDS152DARG4,TEXTISSN65LVDS152DAR,2156-SN65LVDS152DAR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260990-SN65LVDS152DAR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS152DAR CAD Model

Description

The SN65LVDS152DAR is a high-performance, low-voltage differential signaling (LVDS) device designed and manufactured by Texas Instruments. This integrated circuit is engineered to facilitate fast and reliable communication in a variety of data transmission applications. It is particularly suited for achieving high-speed data transfer in a noise-prone environment due to its differential signaling technology.

Key Features

  • High-Speed Data Transmission: The SN65LVDS152DAR is capable of operating at significant speeds, which makes it an ideal solution for applications requiring fast data transfer rates.
  • Differential Signaling: It uses LVDS technology, which minimizes electromagnetic interference (EMI) and crosstalk, thus ensuring a robust data transmission even in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is built to perform reliably across a broad temperature range, catering to industrial and automotive requirements.
  • Compatibility: The SN65LVDS152DAR is compatible with various industry standards, ensuring easy integration into existing systems.

Applications

The SN65LVDS152DAR is versatile and can be used in multiple applications, including but not limited to:

  • Gigabit Ethernet and other high-speed data communication networks.
  • Computer peripherals and high-speed backplanes.
  • Telecommunication infrastructure.
  • Automotive infotainment and advanced driver-assistance systems (ADAS).
  • Industrial control systems and factory automation.

Technical Specifications

Some of the technical highlights of the SN65LVDS152DAR include:

  • Operational speed in the range of gigabit per second.
  • Low-voltage operation for power efficiency.
  • High impedance LVDS outputs in power down mode.
  • Support for hot-plugging.

Overall, the SN65LVDS152DAR from Texas Instruments stands out as a high-quality component for any design engineer looking to implement a fast and reliable communication interface in their system. Its robustness and efficiency make it a go-to choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $22.7760
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9876 $53.9628
7+ $14.7590 $103.3130
11+ $14.2978 $157.2758
15+ $13.8366 $207.5490
19+ $13.3754 $254.1326
26+ $11.9917 $311.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess