Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA256
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA256IP,24AA256-I/P-NDR,24AA256I/P
Standard Package 60
Win Source Part Number 1317190-24AA256-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA256-I/P CAD Model

Description

Microchip Technology 24AA256-I/P EEPROM

The Microchip Technology 24AA256-I/P is a 256Kb (32K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for advanced electronic systems. Designed with precision and reliability in mind, this integrated circuit is a perfect fit for applications requiring data retention and flexibility in data management.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 256 kilobits, allowing for the storage of large configurations or data logs.
  • Interface: It utilizes an I²C (Inter-Integrated Circuit) serial interface, ensuring easy integration with most microcontrollers and enabling simple, two-wire serial communication.
  • Operating Voltage: The 24AA256-I/P operates at a voltage range of 1.8V to 5.5V, making it versatile for various low-power and standard applications.
  • Speed: It supports a data transfer rate of 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus), providing swift access to stored information.
  • Packaging: The device comes in a PDIP (Plastic Dual In-line Package) form, ensuring ease of handling and soldering onto a printed circuit board.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications

The 24AA256-I/P is ideal for a wide array of applications across various industries. It is commonly used in:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Data logging systems
  • Consumer electronics

With its robust design and flexible features, the Microchip Technology 24AA256-I/P EEPROM stands out as a dependable choice for designers and engineers looking to enhance their data storage capabilities. Its compatibility with a wide range of microcontrollers and systems makes it a versatile component for both new designs and upgrades to existing applications.

You May Also Be Interested in

Altera
IC FLASH 8MBIT PARALLEL 40TSOP
Need more? Email Us
ECAD model for TE28F008BET120
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4657
ECAD model for W25Q128JVPIM TR
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention