Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mb (128K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 16MHz
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 23LC1024
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1123081-23LC1024T-E/SN
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 23LC1024
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 23LC1024T-E/SN CAD Model

Description

Product Overview

The 23LC1024T-E/SN is a high-performance 1Mbit Serial SRAM device from the renowned manufacturer Microchip Technology. Designed to provide a flexible and robust memory solution, this product is ideal for applications that require high-speed data storage and retrieval without the latency of non-volatile memories.

Key Features

  • Memory Size: The device comes with 1 Mbit (128K x 8) of SRAM storage, offering ample space for buffering and data storage tasks in complex systems.
  • Interface: It supports both SPI and SQI (Serial Quad I/O) interfaces, allowing for high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Speed: With clock frequencies up to 80 MHz for SPI and 40 MHz for SQI, the 23LC1024T-E/SN ensures swift data access and processing capabilities.
  • Operating Voltage: The device operates over a wide voltage range from 2.5V to 5.5V, making it suitable for various electronic circuits and battery-operated devices.
  • Package: It is available in an 8-pin SN (SOIC) package, providing a compact footprint that is ideal for space-constrained applications.
  • Temperature Range: This SRAM is designed to perform reliably in extreme conditions with an industrial temperature range of -40°C to +85°C.

Applications

The versatility and speed of the 23LC1024T-E/SN make it an excellent choice for a variety of applications, including:

  • Real-time data capture and processing
  • High-speed buffering for digital signal processing
  • Temporary data storage for multimedia devices
  • Cache memory for microprocessors and microcontrollers
  • Industrial control systems requiring fast access to volatile memory

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The 23LC1024T-E/SN Serial SRAM is no exception, providing designers with confidence in their systems' performance. Additionally, Microchip offers comprehensive technical support and documentation, ensuring that integrating this memory solution into your design is as seamless as possible.

You May Also Be Interested in

Cypress Semiconductor Corp
72-Mbit(2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Lowest to $8.6554
ECAD model for CY7C1472V25-200AXC
Infineon Technologies
IC NVSRAM 64KBIT PARALLEL 28LCC
Lowest to $1,018.1818
ECAD model for STK11C68-5L35M
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PARALLEL 32STSOP I
Lowest to $5.9849
ECAD model for IS62WV5128BLL-55HLI-TR
IDT, Integrated Device Technology Inc
256K x 36, 512K x 18 3.3V Synchronous ZBT SRAMs
Need more? Email Us
ECAD model for IDT71V65803S100PF
Cypress Semiconductor Corp
18-Mb (512K x 36/1M x 18) Flow-Through SRAM
Need more? Email Us
ECAD model for CY7C1381C-100AC
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Need more? Email Us
ECAD model for AS6C2016-55BIN
ISSI, Integrated Silicon Solution Inc
IC SRAM 36MBIT PARALLEL 100LQFP
Lowest to $92.0100
ECAD model for IS61LPS102436B-200TQLI
Cypress Semiconductor Corp
36-Mbit QDR® II SRAM 2-Word Burst Architecture
Lowest to $66.2613
ECAD model for CY7C1414KV18-300BZXC
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 48TFBGA
Lowest to $7.0255
ECAD model for IS66WVE4M16ALL-70BLI

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9294 $57.8820
65+ $1.5831 $102.9015
100+ $1.5336 $153.3600
135+ $1.4841 $200.3535
175+ $1.4347 $251.0725
235+ $1.2863 $302.2805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention