EN
  • EN
  • DE

23K640-I/ST

Part No 23K640-I/ST
Manufacturer Microchip Technology
Catalog SRAM
Description IC SRAM 64KBIT 20MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kb (8K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 037813-23K640-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23K640-I/ST CAD Model

Description

Product Overview: 23K640-I/ST

The 23K640-I/ST is a high-performance serial SRAM device from Microchip Technology, designed to provide a flexible and reliable memory solution for embedded systems. This 64Kbit SRAM comes in a small 8-pin SOIC package, making it ideal for space-constrained applications that require low-power operation and high-speed data access.

Key Features

  • Memory Size: 64 Kbit (8K x 8)
  • Interface Type: Serial (SPI compatible)
  • Operating Voltage Range: 2.7V to 3.6V, which allows for compatibility with most 3.3V systems.
  • High-Speed Clock Frequency: 20 MHz, providing rapid data transfer for performance-critical applications.
  • Low-Power Consumption: Ideal for battery-operated and power-sensitive devices due to its low active and standby current requirements.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Package Type: 8-pin SOIC (Small Outline Integrated Circuit), offering a compact footprint.

Applications

The 23K640-I/ST is versatile and can be used in various applications, such as:

  • Data storage in portable electronic devices
  • Temporary data buffer for processors
  • Cache memory for high-speed microcontrollers
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunication equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 23K640-I/ST is no exception. It is manufactured to meet the high standards expected of industrial-grade components, ensuring both reliability and longevity in the field.

Support and Resources

Developers can take advantage of Microchip's extensive support network, which includes technical documentation, datasheets, and application notes. Additionally, Microchip offers customer support and a community forum for troubleshooting and discussion, enhancing the user experience with the 23K640-I/ST SRAM.

You May Also Be Interested in

Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0591 $58.2505
135+ $0.8686 $117.2610
210+ $0.8420 $176.8200
285+ $0.8143 $232.0755
370+ $0.7877 $291.4490
495+ $0.7057 $349.3215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess