EN
  • EN
  • DE

AT91SAM9XE128-QU

Part No AT91SAM9XE128-QU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9XE 180MHZ 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9XE
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 180MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Additional Interfaces EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package 24 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566278-AT91SAM9XE128-QU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9XE128-QU CAD Model

Description

The AT91SAM9XE128-QU is a high-performance, feature-rich embedded microcontroller from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to a wide range of industrial and consumer applications, this microcontroller is based on the ARM926EJ-S ARM Thumb Processor, which operates at a maximum frequency of 400 MHz, providing users with a perfect balance between processing power and energy efficiency.

Key Features:

  • Processor Core: ARM926EJ-S ARM Thumb Processor, capable of speeds up to 400 MHz, enabling fast and efficient data processing.
  • Memory: Comes with 128 KB of embedded high-speed flash memory and 32 KB of SRAM, suitable for complex code and data storage without the need for external memory components.
  • Connectivity: Features a range of communication interfaces including USB, USART, SPI, and I2C, allowing for versatile connectivity options with other devices and peripherals.
  • Power Management: Integrated power-saving techniques and a wide operating voltage range make it ideal for battery-powered and power-sensitive applications.
  • Security: Offers enhanced security features such as a Random Number Generator (RNG) and hardware encryption support, ensuring secure data transactions and storage.
  • Package: Available in a 144-pin LQFP package, providing a compact solution for space-constrained applications.
  • Operating Temperature: Designed to operate within an industrial temperature range, making it reliable in extreme conditions.
  • Development Support: Supported by Microchip's extensive range of development tools, software libraries, and application notes, easing the development process and reducing time to market.

The AT91SAM9XE128-QU is ideal for applications requiring high integration, low power consumption, and robust security features. Its comprehensive feature set makes it suitable for a diverse array of applications, including industrial control systems, smart energy solutions, medical devices, and IoT endpoints.

Microchip Technology's commitment to quality ensures that the AT91SAM9XE128-QU microcontroller is a reliable choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1178 $56.8246
16+ $6.6608 $106.5728
24+ $6.4527 $154.8648
33+ $6.2445 $206.0685
42+ $6.0364 $253.5288
56+ $5.4119 $303.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,618 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess