EN
  • EN
  • DE

PIC16C55A-20/SP

Part No PIC16C55A-20/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Number of I/O 20
Family Name PIC16C55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847698-PIC16C55A-20/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-20/SP CAD Model

Description

Microchip Technology's PIC16C55A-20/SP Microcontroller

The PIC16C55A-20/SP is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, robustness, and versatility in various applications ranging from industrial controls to consumer electronics.

Key Features

  • CPU: The PIC16C55A-20/SP features a powerful RISC architecture with 33 single-word instructions. These instructions are highly symmetrical, leading to a straightforward and efficient programming model.
  • Clock Speed: With a maximum clock speed of 20MHz, this microcontroller offers swift processing capabilities that are suitable for a wide range of time-sensitive tasks and operations.
  • Program Memory: It comes equipped with 512 words of EPROM, providing ample space for application code storage.
  • Data Memory: The device includes 24 bytes of data RAM, allowing for efficient data manipulation and storage during operation.
  • I/O Ports: The PIC16C55A-20/SP provides 20 general-purpose I/O pins, which can be configured for various input/output functionalities, giving designers flexibility in interfacing with external circuits and peripherals.
  • Timer: An integrated 8-bit timer is available, which can be used for timing and counting applications, enhancing the microcontroller's capability in managing time-driven events.

Applications

The versatility of the PIC16C55A-20/SP makes it an ideal choice for a multitude of applications, such as:

  • Automotive systems
  • Industrial automation and control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

Package and Quality

This microcontroller is available in a 28-pin SPDIP (Single In-line Package, Dual In-line Package) package, which is suitable for through-hole PCB mounting, making it accessible for prototyping as well as mass production. Microchip Technology ensures high reliability and performance of the PIC16C55A-20/SP by adhering to stringent quality control standards.

In summary, the PIC16C55A-20/SP microcontroller from Microchip Technology is a compact, powerful, and reliable solution for designers looking to implement an efficient control system in their electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess