EN
  • EN
  • DE

1N829

Part No 1N829
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW DO35 / Zener Diode 6.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N829
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1355858-1N829
Ultra Librarian 3D Model Ultra Librarian 1N829 CAD Model

Description

The 1N829 from Microchip Technology is a highly precise, temperature-compensated Zener reference diode. Designed to offer a stable zener voltage over a wide range of operating conditions, this diode ensures consistency and reliability in a variety of applications. With its tight voltage regulation and low dynamic impedance, the 1N829 is an ideal choice for precision voltage calibration, regulated power supplies, and as a stable reference in electronic circuits.

Key Features

  • Temperature Compensated: The 1N829 comes with an in-built temperature compensation mechanism, which maintains a stable zener voltage over temperature variations, making it suitable for high-precision applications.
  • Voltage Stability: It provides excellent voltage stability, which is critical for applications requiring a consistent reference voltage.
  • Low Dynamic Impedance: The dynamic impedance is minimized, ensuring that the voltage across the diode remains stable with varying current.
  • Hermetically Sealed: The diode is hermetically sealed, offering protection against environmental factors such as moisture and dust, thereby enhancing its reliability and longevity.

Applications

  • High-precision voltage regulation
  • Controlled power supplies
  • Analog and digital circuits requiring a stable reference
  • Calibration equipment
  • Measurement and test equipment

Specifications

Parameter Value
Nominal Zener Voltage 6.2V
Test Current 7.5mA
Temperature Coefficient ±0.0005%/°C
Package Type DO-35

Microchip Technology's 1N829 is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its precision and stability make it a go-to component for engineers and designers looking for a dependable voltage reference in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess