EN
  • EN
  • DE
  • IT

1N756

Part No 1N756
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539469-1N756
Ultra Librarian 3D Model Ultra Librarian 1N756 CAD Model

Description

Product Overview: 1N756 from Microchip Technology

The 1N756 is a robust Zener diode product from the renowned manufacturer, Microchip Technology. This electronic component is designed to provide reliable voltage regulation, making it an essential part of various electronic circuits. The 1N756 is commonly utilized in applications that require a precise voltage reference or a simple, cost-effective way to protect sensitive circuits from overvoltage conditions.

Key Features

  • Voltage Regulation: The 1N756 offers a Zener voltage of 8.2V, which is ideal for stabilizing voltage in a moderate range of applications.
  • Power Dissipation: With a power dissipation rating of 500 milliwatts, this Zener diode can handle a fair amount of power, making it suitable for a variety of electronic designs.
  • Package Type: This diode comes in a DO-35 package, which is a small, axial-lead, glass-encapsulated package that is easy to mount on a printed circuit board (PCB).
  • Operating Temperature Range: The 1N756 is designed to operate over a wide temperature range, typically from -65°C to +175°C, ensuring reliability and performance under extreme conditions.

Applications

The 1N756 Zener diode from Microchip Technology is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Surge suppression and transient protection
  • Waveform clipping and shaping
  • Logic level shifting

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N756 Zener diode is no exception. It is manufactured with high standards to ensure consistent performance and reliability. Each component is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry.

For designers and engineers looking for a dependable voltage regulation solution, the 1N756 from Microchip Technology is an excellent choice that combines performance, reliability, and value in a compact, easy-to-use package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0772 $57.9000
1,825+ $0.0634 $115.7050
2,825+ $0.0614 $173.4550
3,895+ $0.0594 $231.3630
5,035+ $0.0574 $289.0090
6,730+ $0.0515 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess