Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 440 V
Current - Average Rectified (Io) 1.2A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 1.2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 500 nA @ 440 V
Capacitance @ Vr, F 10pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package A-MELF
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N6621
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847031-1N6621US
Ultra Librarian 3D Model Ultra Librarian 1N6621US CAD Model

Description

The 1N6621US is a high-reliability, controlled avalanche silicon rectifier diode crafted by the renowned Microchip Technology. This diode is specifically designed to cater to the stringent requirements of the aerospace and defense industries, where performance and durability are of the utmost importance.

Key Features

  • High Surge Capability: This diode is capable of withstanding significant surge currents, making it ideal for applications that experience transient overvoltage conditions.
  • Controlled Avalanche Characteristics: Engineered for applications requiring energy absorption capability, the diode ensures safe operation during overvoltage events.
  • Low Leakage Current: Exhibits minimal leakage current, thereby providing high reliability and power efficiency in sensitive circuits.
  • Hermetically Sealed: The diode comes in a hermetic package, ensuring protection against environmental conditions such as moisture and dust, which is critical for aerospace and military applications.
  • Operating Temperature Range: With an operating temperature range from -65°C to +175°C, the 1N6621US is built to perform reliably in extreme temperature environments.

Applications

The robust design and specifications of the 1N6621US make it suitable for a variety of high-demand applications, including:

  • Power supply circuits in satellites and space vehicles
  • Military and aerospace avionics
  • High-reliability commercial systems
  • Pulse and power circuits in communication systems
  • Environmental and stress-sensitive instrumentation

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The 1N6621US diode is no exception, and it comes with the assurance of rigorous testing and certification to ensure performance under the most demanding conditions.

For detailed specifications, application notes, and additional information regarding the 1N6621US rectifier diode, customers are encouraged to visit the official Microchip Technology website or contact their support team.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention