EN
  • EN
  • DE

1N6038

Part No 1N6038
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 7VWM 13.8VC DO13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 16 Weeks
Features 13.8V Clamp 109A Ipp Tvs Diode Through Hole DO-13
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13
Family Name 1N6038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905735-1N6038
Ultra Librarian 3D Model Ultra Librarian 1N6038 CAD Model

Description

The 1N6038 is a robust and reliable component from the renowned manufacturer, Microchip Technology. This product is a part of their extensive range of semiconductor devices and is designed to cater to the needs of various electronic applications that require high-quality voltage regulation and protection.

Key Features

  • Voltage Regulation: The 1N6038 is engineered to provide precise voltage regulation, ensuring that your electronic circuits receive a stable voltage supply, which is critical for maintaining the performance and longevity of the connected devices.
  • Surge Protection: This device offers excellent surge protection capabilities, safeguarding your electronics from voltage spikes and transients that can occur due to sudden changes in power supply or external disturbances.
  • High Reliability: Microchip Technology is known for its commitment to quality, and the 1N6038 is no exception. It is built to offer consistent performance and high reliability, making it a trusted choice for critical applications.
  • Wide Operating Range: The device is designed to operate effectively over a broad range of temperatures and conditions, ensuring versatility and adaptability in various environments.

Applications

The 1N6038 is suitable for a wide array of applications, including:

  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications for the 1N6038:

  • Package Type: Through-hole
  • Operating Temperature Range: Specified by manufacturer
  • Regulation Accuracy: Specified by manufacturer
  • Protection Features: Surge protection

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Microchip Technology website or contact their support team.

The 1N6038 by Microchip Technology stands as a testament to the company's dedication to providing high-quality, reliable components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess