EN
  • EN
  • DE

1N5951B

Part No 1N5951B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5951
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539395-1N5951B
Ultra Librarian 3D Model Ultra Librarian 1N5951B CAD Model

Description

Product Overview: 1N5951B Zener Diode

The 1N5951B is a robust Zener diode from Microchip Technology, designed to offer a reliable voltage regulation solution across various electronic applications. This Zener diode is a popular choice for its stability and precision in voltage clamping, surge protection, and voltage reference applications.

Key Features

  • Nominal Zener Voltage: The 1N5951B provides a nominal Zener voltage, making it suitable for a variety of voltage regulation tasks in different circuits.
  • Power Dissipation: With its capability to dissipate power effectively, this Zener diode can maintain stability and performance even under stressful conditions.
  • High Surge Capability: The device is designed to handle surge currents, protecting sensitive electronic components from voltage spikes and transients.
  • Wide Operating Temperature Range: Its robust construction ensures reliable operation over a broad temperature range, making it suitable for use in diverse environments.
  • Package: The 1N5951B is available in a DO-41 package, which is known for its compact size and ease of mounting on printed circuit boards.

Applications

The 1N5951B Zener diode is versatile and can be used in a wide array of applications including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Industrial electronics
  • Consumer electronic devices

Specifications

Parameter Value Zener Voltage (Vz) Specific Value Power Dissipation (Pd) 1.5 W Maximum Surge Current (Izm) Specific Value Operating Temperature Range (Tj) -55°C to +150°C Package Type DO-41

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Microchip Technology.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess