EN
  • EN
  • DE

1N5949B

Part No 1N5949B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 250 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539392-1N5949B
Ultra Librarian 3D Model Ultra Librarian 1N5949B CAD Model

Description

The 1N5949B is a robust Zener diode from the reputable Microchip Technology, designed to provide precise voltage regulation and protection in a variety of electronic applications. This Zener diode is a popular choice among engineers and technicians for its reliability and consistent performance.

Key Features

  • Zener Voltage: The 1N5949B offers a Zener voltage of 62V, making it suitable for providing voltage regulation in high-voltage circuits.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can withstand moderate levels of power without compromising its integrity, ensuring long-term stability in your circuit designs.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a precise voltage reference for your applications.
  • Package: Encased in a DO-41 package, the 1N5949B is designed for through-hole mounting, making it easy to integrate into a variety of PCB designs.
  • Temperature Stability: The diode offers excellent stability over a broad temperature range, ensuring reliable operation in diverse environmental conditions.
  • Reverse Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device where power conservation is critical.

Applications

The 1N5949B Zener diode is versatile and can be used in numerous applications including voltage regulation, surge suppression, and as a reference element in precision circuits. Its ability to handle high-voltage environments makes it an ideal component for power supplies, industrial electronics, and telecommunication systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5949B is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip products. Customers can trust in the reliability and performance of the 1N5949B for their critical circuit protection and regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1069 $58.2605
1,320+ $0.0877 $115.7640
2,040+ $0.0850 $173.4000
2,810+ $0.0822 $230.9820
3,635+ $0.0795 $288.9825
4,865+ $0.0713 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess