EN
  • EN
  • DE

1N5711UR-1

Part No 1N5711UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 33MA DO213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/444
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 33mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N5711
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 750989-1N5711UR-1
Ultra Librarian 3D Model Ultra Librarian 1N5711UR-1 CAD Model

Description

Product Overview: 1N5711UR-1 from Microchip Technology

The 1N5711UR-1 is a high-performance Schottky barrier diode designed and manufactured by Microchip Technology. This small signal diode is renowned for its low forward voltage drop and fast switching capabilities, making it an excellent choice for a wide range of applications, including high-frequency and fast switching circuits, voltage clamping, and protection against reverse voltage transients.

Key Features

  • Low Forward Voltage Drop: The diode's Schottky barrier design ensures a low forward voltage drop, which enhances the overall efficiency of the circuit by minimizing power losses.
  • Fast Switching Speed: With its ability to switch on and off rapidly, the 1N5711UR-1 is ideal for high-speed applications, contributing to improved performance and reduced signal distortion.
  • Reverse Voltage Protection: It offers protection for sensitive electronic components by clamping reverse voltages and preventing them from reaching damaging levels.
  • Hermetically Sealed: The diode is encapsulated in a hermetic package, ensuring robustness and reliability in harsh environmental conditions.
  • Low Leakage Current: Exhibits a very low leakage current, which is critical for maintaining the integrity of the signal and reducing power consumption in standby modes.

Applications

The 1N5711UR-1 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • High-frequency RF circuits
  • Detector diodes
  • Protection circuits

Specifications

Parameter Value Package Type DO-213AA Peak Repetitive Reverse Voltage 70V Forward Continuous Current 15mA Forward Voltage Drop 410mV @ 1mA Reverse Leakage Current 2μA @ 70V

With its robust design and reliable performance, the 1N5711UR-1 Schottky diode from Microchip Technology is a superior choice for designers looking to enhance their electronic circuits with a component that offers both efficiency and durability.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6350 $58.5400
10+ $12.0085 $120.0850
15+ $11.6332 $174.4980
21+ $11.2578 $236.4138
27+ $10.8824 $293.8248
36+ $9.7563 $351.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess