EN
  • EN
  • DE

LT1019CN8-2.5

Part No LT1019CN8-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204776-LT1019CN8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019CN8-2.5 CAD Model

Description

Product Overview: LT1019CN8-2.5 Precision Voltage Reference

The LT1019CN8-2.5 is a high-performance, precision voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This premium product is tailored for precision data conversion systems, instrumentation, and industrial applications where reliability and accuracy are critical.

Key Features

  • Reference Voltage: The LT1019CN8-2.5 provides a fixed 2.5V output, which is a common reference voltage for many analog-to-digital and digital-to-analog converters.
  • High Accuracy: It boasts an impressive initial accuracy, ensuring that the output voltage is precise and consistent straight from the factory.
  • Low Temperature Coefficient: The device features a low temperature coefficient, minimizing voltage variations over a wide temperature range, which is essential for applications that operate under varying environmental conditions.
  • Excellent Stability: Long-term stability is one of the hallmarks of the LT1019CN8-2.5, ensuring that the reference voltage remains consistent over time.
  • Low Noise: It exhibits low noise characteristics, making it suitable for sensitive electronic applications where noise can be detrimental to performance.
  • Wide Operating Range: The LT1019CN8-2.5 operates over a broad supply voltage range, offering flexibility in system design and compatibility with a variety of circuits.

Applications

  • Precision data systems
  • High-resolution conversion
  • Industrial control systems
  • Medical equipment
  • Professional test equipment

Package and Quality

The LT1019CN8-2.5 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, facilitating easy integration into a wide range of electronic assemblies. Linear Technology ensures that each unit meets rigorous quality standards, providing engineers and designers with a reliable voltage reference source that they can trust for their critical designs.

In summary, the LT1019CN8-2.5 from Linear Technology is a versatile and precise voltage reference that delivers stability, accuracy, and reliability for sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2367 $50.8404
29+ $3.4763 $100.8127
45+ $3.3676 $151.5420
62+ $3.2590 $202.0580
80+ $3.1504 $252.0320
107+ $2.8245 $302.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess