EN
  • EN
  • DE

1N5662A

Part No 1N5662A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 136VWM 219VC DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 136V
Voltage - Breakdown (Min) 152V
Voltage - Clamping (Max) @ Ipp 219V
Current - Peak Pulse (10/1000µs) 6.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Case / Package DO-202AA, DO-13, Axial
Supplier Device Package DO-13 (DO-202AA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608211-1N5662A
Ultra Librarian 3D Model Ultra Librarian 1N5662A CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess