EN
  • EN
  • DE

1N5634A

Part No 1N5634A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 9.4VWM 15.6VC DO13 / 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9.4V
Voltage - Breakdown (Min) 10.5V
Voltage - Clamping (Max) @ Ipp 15.6V
Current - Peak Pulse (10/1000µs) 96A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5634
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N5634AMS
Standard Package 1
Win Source Part Number 1035310-1N5634A
Ultra Librarian 3D Model Ultra Librarian 1N5634A CAD Model

Description

The 1N5634A, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to providing high-quality electronic components. This robust and reliable product is a Zener diode, a fundamental component used in a wide array of electronic circuits for voltage regulation and protection.

Key Features:

  • High Power Rating: The 1N5634A is designed to handle significant power levels, making it suitable for high-power applications.
  • Precision Voltage Regulation: This Zener diode offers precise voltage regulation, ensuring that your circuits maintain a stable voltage level even under varying load conditions.
  • Wide Voltage Range: The 1N5634A is available in a variety of breakdown voltage ratings, affording designers the flexibility to choose the appropriate level for their specific requirements.
  • Robust Construction: Encased in a durable package, this Zener diode is built to withstand harsh conditions and provide reliable performance over its lifespan.
  • Temperature Stability: The diode's performance is stable across a broad temperature range, making it suitable for applications that experience temperature fluctuations.

Applications:

The versatility of the 1N5634A Zener diode allows it to be employed in a diverse range of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronic equipment
  • Voltage reference in measurement devices
  • Overvoltage protection in automotive and industrial electronics

Quality Assurance:

Microchip Technology is renowned for its commitment to quality and reliability. The 1N5634A Zener diode is no exception, as it undergoes stringent testing and quality control measures to ensure that it meets the high standards expected of all Microchip products. Users can trust in the consistent performance and longevity of this component.

For engineers and designers seeking a dependable Zener diode for their next project, the 1N5634A from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess