Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current/Power Monitor
Operating Supply Current 3.5mA
Supply Voltage - Operating 6 V to 80 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-MSOP
Win Source Part Number 1059068-LT2940IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT2940IMS#PBF CAD Model

Description

The LT2940IMS#PBF is a versatile power and current monitor from Linear Technology, designed to make power measurement and diagnostics both accurate and straightforward. This precision device is capable of measuring both the current flowing through a sense resistor and the voltage across it, enabling it to calculate power consumption with high accuracy.

Key Features

  • Wide Operating Range: The LT2940 can handle a wide range of input voltages, from 4V to 80V, making it suitable for various applications including industrial, automotive, and telecommunication systems.
  • Current Sensing: It offers high-side current sensing, which allows for the monitoring of the load current without interfering with the ground path of the load.
  • Integrated Multiplier: The onboard precision multiplier provides an output voltage that is proportional to the product of the sensed voltage and current, delivering real-time power measurements.
  • Bandwidth: The device boasts a bandwidth of up to 500kHz, enabling it to respond quickly to changes in load conditions and to accurately track power consumption even with rapidly varying loads.
  • Package: The LT2940IMS#PBF comes in a compact MSOP-10 package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The LT2940 is ideal for a wide range of applications where power monitoring is crucial. These include:

  • Telecommunication infrastructure
  • Automotive systems
  • Battery management
  • Power management systems
  • Portable instruments

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT2940IMS#PBF is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can be used in critical applications where accurate power monitoring is essential for both performance and safety.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 4.5A PG-TSDSO-14-22
Lowest to $2.1020
ECAD model for BTS70302EPAXUMA1
Infineon Technologies
MOSFET N-CH 30V 30A/40A TSDSON / N-Channel 30 V 30A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.8901
ECAD model for BSZ0500NSIATMA1
Linear Technology
IC SUPERCAP CHARGER 150MA 10DFN
Lowest to $7.4100
ECAD model for LTC3225EDDB#TRMPBF
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-TSDSO-14-22
Lowest to $2.3812
ECAD model for BTS70102EPAXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3A PG-TO252-5-11
Lowest to $1.2977
ECAD model for BTF3050TEATMA1
Maxim Integrated
IC PWR MGMT/SMART CARD INT 32QFN
Lowest to $1.7517
ECAD model for 73S8009C-32IM/F
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 11A PG-DSO-14-47-EP
Lowest to $4.8912
ECAD model for BTS50081EKBXUMA1
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6A PG-TSDSO-14-22
Lowest to $2.1184
ECAD model for BTS70122EPAXUMA1
Lattice Semiconductor Corporation
IC PLATFORM MANAGER 208FTGBA
Lowest to $133.6729
ECAD model for LPTM10-12107-3FTG208I

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2955 $53.1820
10+ $10.9091 $109.0910
15+ $10.5682 $158.5230
20+ $10.2273 $204.5460
26+ $9.8864 $257.0464
34+ $8.8637 $301.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,660 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention