EN
  • EN
  • DE

1N5619

Part No 1N5619
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A AXIAL / Diode 600 V 1A Through Hole A, Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 250 ns
Current - Reverse Leakage @ Vr 500 nA @ 600 V
Capacitance @ Vr, F 25pF @ 12V, 1MHz
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5619
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539305-1N5619
Ultra Librarian 3D Model Ultra Librarian 1N5619 CAD Model

Description

Microchip Technology's 1N5619 Diode

Microchip Technology's 1N5619 is a high-reliability discrete diode that offers robust performance for a variety of applications. This diode is designed to meet the stringent requirements of the electronics industry, providing a dependable solution for circuit protection, voltage regulation, and signal rectification.

Key Features

  • Voltage Rating: The 1N5619 is characterized by its high voltage rating, which ensures it can handle the demands of high-voltage circuits without compromising performance.
  • Current Handling: This diode is capable of conducting a substantial amount of current, making it suitable for use in power supply circuits and other applications requiring high current capabilities.
  • Fast Switching Speed: The fast switching speed of the 1N5619 makes it an excellent choice for high-frequency applications, where rapid transitions are necessary.
  • Hermetically Sealed: The diode is hermetically sealed, providing protection against environmental factors such as moisture and dust, which can be critical in harsh operating conditions.
  • High Reliability: Designed with reliability in mind, the 1N5619 meets the rigorous standards of the Microchip Technology's product line, ensuring consistent performance over its lifespan.
  • Temperature Range: It operates over a wide temperature range, maintaining its functionality in both high-temperature environments and low-temperature conditions.

Applications

The versatility of the 1N5619 diode makes it suitable for a wide array of applications, including:

  • Power supply circuits
  • Automotive electronics
  • Aerospace and military equipment
  • Industrial machinery
  • Telecommunications infrastructure
  • Medical devices

Microchip Technology's 1N5619 is a testament to the company's commitment to quality and performance. Whether you're designing for high-stress industrial applications or sensitive medical equipment, this diode offers the reliability and functionality needed to get the job done. For engineers and designers looking for a robust diode solution, the 1N5619 is a component that stands out for its performance and durability.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8281 $57.9372
30+ $3.9617 $118.8510
46+ $3.8378 $176.5388
63+ $3.7140 $233.9820
81+ $3.5902 $290.8062
108+ $3.2188 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess