EN
  • EN
  • DE

1N5521B

Part No 1N5521B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/437
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 18 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N5521
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539298-1N5521B
Ultra Librarian 3D Model Ultra Librarian 1N5521B CAD Model

Description

Product Overview: 1N5521B - Microchip Technology

The 1N5521B is a high-precision Zener diode from Microchip Technology, designed to provide a reliable voltage reference in a wide array of electronic applications. This Zener diode is well-suited for use in regulated power supplies, voltage regulators, and as a protection device against over-voltage conditions.

Key Features

  • Voltage Range: The 1N5521B offers a nominal Zener voltage of 3.6V, making it ideal for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation rating of 500mW, this device can withstand moderate power levels, making it suitable for various electronic circuits.
  • Tolerance: It features a tight voltage tolerance, ensuring precise voltage regulation and consistent performance across the component's lifespan.
  • Package: The diode comes in a DO-35 glass package, which provides hermetic sealing to protect against environmental factors and ensures mechanical durability.
  • Temperature Stability: The 1N5521B is designed to maintain stable performance over a wide operating temperature range, ensuring reliability in various working conditions.

Applications

The versatility of the 1N5521B Zener diode allows it to be used in numerous applications, such as:

  • Voltage regulation circuits in consumer electronics
  • Over-voltage protection in sensitive equipment
  • Power supply units in industrial systems
  • Reference voltage sources in analog-to-digital converters
  • Waveform shaping in communication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5521B Zener diode is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure its performance and reliability. Whether for commercial, industrial, or military applications, the 1N5521B provides the stability and precision expected from a leading semiconductor manufacturer.

For engineers and designers looking for a dependable voltage reference solution, the 1N5521B from Microchip Technology offers an excellent balance of precision, durability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess