EN
  • EN
  • DE

TSC1021AIPT

Part No TSC1021AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 800KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.45 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 7μA
Voltage - Input Offset 1.5mV
Operating Supply Current 300μA
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 035282-TSC1021AIPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC1021AIPT CAD Model

Description

Introducing the TSC1021AIPT from STMicroelectronics

The TSC1021AIPT is a precision current sense amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This high-quality integrated circuit is tailored for applications requiring accurate current monitoring and is an essential component for power management in a wide range of electronic systems.

Key Features

  • High-Side Sensing: The TSC1021AIPT is capable of high-side current sensing, which allows for the monitoring of the load current without interfering with the ground path of the load. This feature is critical for maintaining system integrity and avoiding ground loops.
  • Wide Common-Mode Range: This device operates over a wide common-mode voltage range from 2.8V to 30V, making it versatile for various applications, from low-voltage systems to industrial environments.
  • Low Offset Voltage: It offers a low offset voltage, which enhances the accuracy of current measurement, ensuring reliable performance for precision applications.
  • Low Quiescent Current: The TSC1021AIPT is designed with power efficiency in mind, featuring a low quiescent current that minimizes power consumption when the device is in operation.

Applications

The TSC1021AIPT is suitable for a broad range of applications, including but not limited to:

  • Battery chargers and management systems
  • Overcurrent protection and monitoring
  • Power supply control
  • Automotive and industrial systems

Package and Quality

STMicroelectronics has packaged the TSC1021AIPT in a compact, 8-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device is also RoHS compliant and adheres to the stringent quality standards set by STMicroelectronics, ensuring reliability and performance in the most demanding conditions.

In summary, the TSC1021AIPT from STMicroelectronics is a sophisticated current sense amplifier that offers precision, efficiency, and versatility. Its high-side sensing capability, wide common-mode range, and low power consumption make it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess