EN
  • EN
  • DE

1N5418JANTX

Part No 1N5418JANTX
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description Diode Switching 400V 3A 2-Pin Case E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 80 A
Peak Reverse Current 1 µA
Reverse Recovery Time 150 ns
RoHS Compliant
Win Source Part Number 1004255-1N5418JANTX
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5418JANTX CAD Model

Description

Product Overview: 1N5418JANTX by Microchip Technology

The 1N5418JANTX is a high-reliability silicon rectifier diode from the esteemed manufacturer, Microchip Technology. This robust electronic component is designed to meet the rigorous standards of military applications, ensuring optimal performance in even the most challenging environments. Its outstanding capabilities make it an ideal choice for a wide range of high-demand applications, including power supplies, inverters, and other critical circuitry within aerospace, defense, and marine systems.

Key Features

  • Voltage Rating: The 1N5418JANTX is characterized by its high voltage rating, which allows it to handle substantial voltages in electronic circuits, maintaining stability and reliability.
  • Current Capacity: With a considerable current carrying capacity, this diode ensures efficient operation in systems where higher currents are present, without compromising performance.
  • Hermetic Seal: The device is hermetically sealed, offering superior protection against moisture and contaminants, which is essential for maintaining its integrity in harsh conditions.
  • Thermal Performance: Designed to dissipate heat effectively, the 1N5418JANTX operates reliably over a wide temperature range, which is critical for military and aerospace applications.
  • Robust Construction: The construction of the diode is rugged, ensuring that it can withstand mechanical stresses and the rigors of demanding operational scenarios.

Quality and Reliability

The 1N5418JANTX is a JAN (Joint Army/Navy) level device, which signifies that it has passed stringent testing and quality control measures as per military standards (MIL-STD). This classification underscores its suitability for mission-critical applications where failure is not an option. The JANTX level certification also indicates that the diode is sourced from a trusted vendor, ensuring traceability and consistency in production.

Applications

Due to its robustness and reliability, the 1N5418JANTX is utilized in a variety of high-stakes applications such as:

  • Power regulation modules in military equipment
  • High-reliability power conversion systems in aerospace technology
  • Electronic systems in naval vessels
  • Communications equipment subjected to extreme environmental conditions

Microchip Technology's commitment to quality is evident in the 1N5418JANTX, making it a preferred choice for engineers and procurement specialists seeking components that offer both performance and peace of mind.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess