EN
  • EN
  • DE

1N5280B

Part No 1N5280B
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description VOLTAGE REGULATOR / Diode Through Hole DO-35 (DO-204AH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr 100 nA @ 144 V
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905699-1N5280B
Ultra Librarian 3D Model Ultra Librarian 1N5280B CAD Model

Description

The 1N5280B from Microchip Technology is a highly reliable Zener diode that offers precision voltage regulation with a nominal Zener voltage of 75V. Designed for applications requiring a stable and accurate reference voltage, this Zener diode is an excellent choice for voltage regulation in a variety of electronic circuits.

Key Features:

  • Zener Voltage: The 1N5280B has a Zener voltage of 75V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle a significant amount of power, ensuring stable operation under a range of conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronic components.
  • Package: It comes in a DO-35 glass package, which is known for its high thermal performance and reliability.
  • Operating Temperature: The diode operates effectively within a temperature range of -65°C to +175°C, accommodating a wide range of environmental conditions.
  • Reverse Leakage Current: It has a low leakage current, which enhances the overall efficiency of the circuit in which it is used.

Applications:

The Microchip Technology 1N5280B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply circuits
  • Reference voltage circuits for Analog-to-Digital Converters (ADCs)
  • Over-voltage protection in sensitive electronics

Whether you're designing a power supply, creating a reference voltage for an ADC, or looking for a reliable component for over-voltage protection, the 1N5280B Zener diode from Microchip Technology is an excellent choice due to its stability, precision, and robustness. Its high performance and reliability make it a go-to component for engineers and designers looking to ensure the consistent operation of their electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess