EN
  • EN
  • DE
  • IT

1N5265B/TR

Part No 1N5265B/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 62 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 185 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 47 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-1N5265B/TR
Standard Package 1
Win Source Part Number 1133551-1N5265B/TR
Ultra Librarian 3D Model Ultra Librarian 1N5265B/TR CAD Model

Description

Product Overview: 1N5265B/TR by Microchip Technology

The 1N5265B/TR is a high-quality Zener diode from Microchip Technology, designed to offer precise voltage regulation in a wide array of electronic applications. This Zener diode is a popular choice among engineers and technicians for its reliability, durability, and consistent performance.

Key Features

  • Voltage Regulation: The 1N5265B/TR provides a nominal Zener voltage of 60V, making it suitable for stabilizing voltage and providing reference levels in various circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this component can handle a moderate amount of power, ensuring stability and longevity in operation.
  • Package: The device comes in a DO-35 package, known for its small size and ease of integration into a wide range of electronic equipment.
  • High Tolerance: It features a standard tolerance of ±5%, offering precise voltage regulation for sensitive applications.
  • Operating Temperature Range: The 1N5265B/TR operates effectively within a temperature range of -65°C to +175°C, accommodating diverse environmental conditions.

Applications

The 1N5265B/TR is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Voltage reference in analog-to-digital converters
  • Surge protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial instrumentation

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the 1N5265B/TR is no exception. Each diode is meticulously crafted to meet high standards, ensuring that each component delivers consistent performance and reliability. This commitment to quality makes the 1N5265B/TR a trusted choice for professionals seeking components that they can depend on.

Ordering Information

The "TR" suffix in the product name indicates that these diodes are provided in tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production environments. Customers can rely on Microchip's extensive distribution network for easy procurement and timely delivery of the 1N5265B/TR Zener diodes.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official datasheet and product documentation available on the Microchip Technology website.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess