EN
  • EN
  • DE

1N4620

Part No 1N4620
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1650 Ohms
Current - Reverse Leakage @ Vr 7.5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539080-1N4620
Ultra Librarian 3D Model Ultra Librarian 1N4620 CAD Model

Description

Product Overview: 1N4620 Zener Diode from Microchip Technology

The 1N4620 is a robust and precise Zener diode from the renowned manufacturer, Microchip Technology. This electronic component is designed to offer excellent voltage regulation, making it an essential part of power management solutions across various applications. The 1N4620 is well-suited for use in voltage stabilization and clipping circuits, as well as in surge protection roles.

Key Features

  • Voltage Regulation: The 1N4620 provides a Zener voltage of 2.4 volts, which is ideal for low-voltage applications requiring tight voltage control.
  • Power Dissipation: With a power dissipation rating of 500 milliwatts, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Package: The device comes in a DO-35 package, which is a small and durable glass body that ensures the diode's reliability and longevity even in challenging environments.
  • Temperature Stability: The 1N4620 is designed to perform consistently across a broad temperature range, ensuring reliable operation in varying environmental conditions.

Applications

The versatility of the 1N4620 Zener diode allows it to be integrated into numerous electronic systems, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N4620 is no exception. Each diode undergoes rigorous testing to ensure it meets the high standards expected from Microchip products. Users can trust in the reliability and performance of the 1N4620 to maintain system stability and protect against voltage transients.

In summary, the 1N4620 Zener diode from Microchip Technology is a high-quality electronic component that provides effective voltage regulation and protection for a wide array of electronic applications. Its consistent performance and durable construction make it a valuable addition to any power management or protective circuit design.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess