EN
  • EN
  • DE

1N3998A

Part No 1N3998A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 10W DO213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 1.1 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Chassis Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-213AA (DO-4)
Base Product Number 1N3998
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377363-1N3998A
Ultra Librarian 3D Model Ultra Librarian 1N3998A CAD Model

Description

Product Overview: 1N3998A Zener Diode from Microchip Technology

The 1N3998A is a robust and reliable Zener diode produced by Microchip Technology, a leader in the semiconductor industry. This particular component is designed to provide precise voltage regulation, making it an essential part of power supply circuits and voltage reference applications. With its ability to handle a substantial amount of power dissipation, the 1N3998A stands out as a solid choice for engineers and designers looking for a dependable voltage regulation solution.

Key Features

  • Voltage Regulation: The 1N3998A offers a Zener voltage of 51V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: This device can dissipate up to 10 watts of power, which is suitable for handling higher power applications.
  • Tolerance: With a tolerance of ±5%, it ensures precise voltage regulation, which is crucial for sensitive electronic components.
  • Thermal Resistance: The diode features a low thermal resistance, which helps in maintaining operational stability under different temperature conditions.
  • Package: Encased in a durable DO-4 package, the 1N3998A is designed to withstand mechanical stress and environmental factors, ensuring longevity and reliability.

Applications

The versatility of the 1N3998A Zener diode makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • Over-voltage protection circuits
  • Motor control systems
  • Automotive electronics
  • Industrial machinery

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N3998A is no exception. This Zener diode is manufactured with high standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. The 1N3998A is a testament to Microchip's dedication to providing components that are not only powerful but also reliable and consistent in performance.

For engineers and designers in need of a high-performance Zener diode, the 1N3998A from Microchip Technology is an excellent choice that combines efficiency, durability, and precision voltage control in one compact package.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess