Product Overview: 12LC508A-04/SM from Microchip Technology
The 12LC508A-04/SM is a sophisticated and versatile microcontroller unit (MCU) produced by the renowned semiconductor manufacturer, Microchip Technology. This high-performance component is designed to offer a reliable and efficient solution for a wide range of embedded applications. The 12LC508A-04/SM is part of Microchip's PIC12 family, known for its low power consumption and small form factor, making it an ideal choice for space-constrained and power-sensitive designs.
Key Features
- Core: The MCU features a powerful 8-bit architecture that provides a perfect balance between performance and power efficiency.
- Speed: Operating at a speed of 4 MHz, the 12LC508A-04/SM ensures swift processing capabilities for time-sensitive tasks.
- Program Memory: With 512 words of on-board program memory, this MCU can handle a variety of complex operations without the need for external memory components.
- Data Storage: The device includes 25 bytes of data RAM, which is essential for temporary data storage during operation.
- I/O Ports: It comes equipped with 6 general-purpose I/O pins, providing flexibility in interfacing with external peripherals and sensors.
- Package: The 12LC508A-04/SM is offered in an 8-pin SM (small-outline) package, which is ideal for applications where space is at a premium.
- Power-Saving Modes: It features multiple power-saving modes, which allow for reduced power consumption during idle periods, thus extending the life of battery-powered devices.
- Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, providing versatility in different power environments.
Applications
The 12LC508A-04/SM is suitable for a diverse array of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Control Systems
- Medical Devices
- Security Systems
With its robust feature set and Microchip's commitment to quality, the 12LC508A-04/SM is a reliable choice for designers and engineers looking to integrate a powerful MCU into their next project. Its compact size, coupled with its low power consumption, makes it an excellent option for developing advanced and efficient electronic products.