Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195186-T1003NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1003NL CAD Model

Description

The T1003NL is a LAN transformer module manufactured by Pulse Electronics. It's a critical component used in Ethernet applications, providing electrical isolation and signal balancing for network communication. These modules are designed to meet the demanding requirements of modern networking equipment.

Applications

  • Ethernet Network Interface Cards (NICs): Used in desktop and server network cards to provide isolation and signal coupling.
  • Motherboard LAN Ports: Integrated into motherboard designs to facilitate Ethernet connectivity.
  • Switches and Routers: Essential for isolating and coupling signals in network switches and routers.
  • Industrial Ethernet Devices: Used in industrial control systems and automation equipment requiring robust network connections.
  • Power over Ethernet (PoE) Applications: Provides isolation and signal integrity in PoE-enabled devices.

Features

  • Electrical Isolation: Provides galvanic isolation between the Ethernet PHY and the external network.
  • Common Mode Choke: Reduces common mode noise for improved signal integrity.
  • Impedance Matching: Matches the impedance of the Ethernet PHY to the cable.
  • Low Profile Design: Compact design for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Signal Integrity: Improves signal quality by reducing noise and reflections.
  • Improved Reliability: Galvanic isolation protects sensitive components from voltage surges and transients.
  • Reduced Electromagnetic Interference (EMI): Minimizes EMI emissions, ensuring compliance with regulatory standards.
  • Simplified Design: Integrated module simplifies Ethernet interface design.
  • Cost-Effective Solution: Reduces component count and assembly costs.

Additional Details

The T1003NL typically supports 10/100/1000 Base-T Ethernet speeds. It often features a turns ratio optimized for specific PHY transceivers. The operating temperature range is generally from 0°C to +70°C, making it suitable for commercial applications. The isolation voltage is usually 1500Vrms or higher, ensuring robust protection. This transformer is constructed using high-quality magnetic materials to ensure optimal performance and longevity. It's often found near the RJ45 connector on a PCB, bridging the PHY and the network cable interface.

You May Also Be Interested in

Pulse
XFRMR 1:1.5CT 1.20MH T/H / 1.2mH T1/E1 (Single) Pulse Transformer 1:1.5CT Through Hole
Need more? Email Us
ECAD model for T1054NL
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ECAD model for TG111-E212NWRL
Pulse
XFRMR 4PORT 1:1.36CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Transmitter, 1:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1129NL
TDK Corporation
PULSE TRANSFORMERS FOR LAN INTER
Lowest to $3.5455
ECAD model for ALT4532P-181-T05G
Pulse
Electromechanical Filter Band Pass Filter
Need more? Email Us
ECAD model for B6013T
Pulse
Telecom Transformer 1CT:1CT 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 16 Terminal Gull Wing SMD
Lowest to $10.4805
ECAD model for 23Z466SM
Pulse
XFRMR 4PORT 1:2.42 0.6MH SMD / 600μH T1/E1 (Quad) Pulse Transformer 1:2.42 Transmitter, 1:2.42 Receiver Surface Mount
Lowest to $51.1842
ECAD model for T9021NLT
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention