EN
  • EN
  • DE

11LC161-I/SN

Part No 11LC161-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 11LC161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323511-11LC161-I/SN
Ultra Librarian 3D Model Ultra Librarian 11LC161-I/SN CAD Model

Description

Product Overview: 11LC161-I/SN

Manufacturer: Microchip Technology

The 11LC161-I/SN is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed for a range of applications requiring efficient non-volatile memory storage. This device is part of Microchip's renowned 11LC series, offering a reliable and durable storage solution for both industrial and commercial markets.

Key Features

  • Memory Size: The 11LC161-I/SN comes with a storage capacity that is suitable for applications requiring modest amounts of data retention without the need for frequent updates.
  • Interface: This device utilizes a standard serial I2C (Inter-Integrated Circuit) interface, enabling easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage: It operates across a wide voltage range, making it versatile for use in various operating environments and compatible with many types of host controllers.
  • Package: The device is offered in the industry-standard SOIC (Small Outline Integrated Circuit) package, ensuring easy mounting on printed circuit boards and compatibility with standard pick-and-place equipment.
  • Temperature Range: The operational temperature range of the 11LC161-I/SN caters to commercial and industrial requirements, ensuring reliable performance under varying environmental conditions.
  • Write Protection: It features write protection mechanisms, which safeguard the data against unintended alterations, thus enhancing the integrity and security of the stored information.

Applications

The 11LC161-I/SN EEPROM is ideal for a multitude of applications where non-volatile memory storage is crucial. Common use cases include:

  • Configuration storage for various electronic devices
  • Device calibration data retention
  • Industrial control systems requiring persistent memory
  • Consumer electronics settings and preference storage
  • Automotive systems that need to maintain state between power cycles

Microchip Technology's commitment to quality and longevity makes the 11LC161-I/SN a preferred choice for designers and engineers looking for a reliable EEPROM solution. Its compatibility with existing systems, coupled with Microchip's support and resources, ensures a smooth integration process and long-term availability for products in development and in the field.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess