EN
  • EN
  • DE

93AA56A-I/ST

Part No 93AA56A-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) Microwire 2 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93AA56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA56A-I/ST-NDR,93AA56A-I/STR-ND,93AA56A-I/STR
Standard Package 100
Win Source Part Number 1323393-93AA56A-I/ST
Ultra Librarian 3D Model Ultra Librarian 93AA56A-I/ST CAD Model

Description

The 93AA56A-I/ST is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This memory component is designed to provide a reliable and durable storage solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The 93AA56A-I/ST offers 2 Kbits (256 x 8 or 128 x 16) of memory, allowing for efficient storage of configuration data, calibration parameters, or small application code.
  • Interface: It features a standard Serial Peripheral Interface (SPI) bus, ensuring compatibility with most microcontrollers and easy integration into existing systems.
  • Operating Voltage: This EEPROM operates within a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 93AA56A-I/ST is robust enough to withstand harsh operating environments.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, ensuring quick data storage and minimal system downtime.
  • Endurance: The device is rated for over 1 million write cycles, and a data retention period of over 200 years, offering exceptional endurance and reliability.

Package and Compliance

The 93AA56A-I/ST is available in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring environmental safety and global acceptance.

Applications

Microchip's 93AA56A-I/ST is ideal for use in a variety of applications, such as:

  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Industrial control systems

With its blend of performance, durability, and compatibility, the 93AA56A-I/ST from Microchip Technology is a top choice for designers and engineers seeking a dependable EEPROM solution.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess