Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121126-11LC040-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC040
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC040-I/MS CAD Model

Description

Product Overview: 11LC040-I/MS from Microchip Technology

The 11LC040-I/MS represents a cutting-edge memory solution from the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a part of the UNI/O® serial EEPROM family, which is designed for applications requiring low-power and small-footprint serial EEPROM memory.

Key Features

  • Memory Size: The 11LC040-I/MS offers 4 Kbits of EEPROM memory, providing ample space for your data storage needs in a variety of applications.
  • Single I/O Bus: It utilizes a single I/O bus interface, which simplifies integration into your design and reduces the number of required I/O pins on your microcontroller.
  • Low-Power Consumption: Optimized for low-power applications, this device ensures minimal power usage, thereby extending the life of battery-powered devices.
  • High Reliability: With a high endurance of one million erase/write cycles and data retention of more than 200 years, the 11LC040-I/MS is built for reliability and longevity.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various operational environments.

Package and Temperature Range

The device comes in an 8-lead MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. It is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring robust operation in demanding conditions.

Applications

Microchip's 11LC040-I/MS is an ideal choice for a wide array of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Smart cards
  • Medical devices
  • Internet of Things (IoT) devices

With its combination of features, the 11LC040-I/MS is designed to meet the needs of developers and engineers who require a reliable, high-performance memory solution that integrates seamlessly into their designs. Whether it's for calibration data storage, device configuration, or small application code storage, the 11LC040-I/MS from Microchip Technology stands out as a superior choice in serial EEPROM technology.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0628
ECAD model for BL24C02F-PARC
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C64FLZEMT8X
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2585
ECAD model for BL24C512A-PARC
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention